Vishay Intertechnology, Inc. Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K800JE10

Description
Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101K800JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101K800JE10
Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K800JE10
Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR101K800JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101K800JE10-ND
Through Hole Resistors CPR101K800JE10-ND
1.8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.8 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR101K800JE10 CPR101K800JE10-ND
Product Name Res Wirewound 1.8K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 5-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers