Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K500KE10

Description
Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101K500KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101K500KE10
Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K500KE10
Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR101K500KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101K500KE10-ND
Through Hole Resistors CPR101K500KE10-ND
1.5 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.5 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR101K500KE10 CPR101K500KE10-ND
Product Name Res Wirewound 1.5K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 3-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details