Vishay Intertechnology, Inc. Through Hole Resistors CPR101K200JE10

Description
1.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR101K200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101K200JE10-ND
Through Hole Resistors CPR101K200JE10-ND
1.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1.2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101K200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101K200JE10
Res Wirewound 1.2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K200JE10
Res Wirewound 1.2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR101K200JE10-ND CPR101K200JE10
Product Name Through Hole Resistors Res Wirewound 1.2K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers