Vishay Intertechnology, Inc. Through Hole Resistors CPR101K100KE10

Description
1.1 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.1 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR101K100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101K100KE10-ND
Through Hole Resistors CPR101K100KE10-ND
1.1 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.1 kOhms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1.1K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101K100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101K100KE10
Res Wirewound 1.1K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K100KE10
Res Wirewound 1.1K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR101K100KE10-ND CPR101K100KE10
Product Name Through Hole Resistors Res Wirewound 1.1K Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers