Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K000JF10

Description
Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR101K000JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR101K000JF10
Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR101K000JF10
Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR101K000JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR101K000JF10-ND
Through Hole Resistors CPR101K000JF10-ND
1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR101K000JF10 CPR101K000JF10-ND
Product Name Res Wirewound 1K Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers