Vishay Intertechnology, Inc. Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1018R00JF10

Description
Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1018R00JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1018R00JF10
Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1018R00JF10
Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1018R00JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1018R00JF10-ND
Through Hole Resistors CPR1018R00JF10-ND
18 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1018R00JF10 CPR1018R00JF10-ND
Product Name Res Wirewound 18 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details