Vishay Intertechnology, Inc. Through Hole Resistors CPR1016R00KE10

Description
16 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
16 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1016R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1016R00KE10-ND
Through Hole Resistors CPR1016R00KE10-ND
16 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

16 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 16 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1016R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1016R00KE10
Res Wirewound 16 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1016R00KE10
Res Wirewound 16 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 16 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1016R00KE10-ND CPR1016R00KE10
Product Name Through Hole Resistors Res Wirewound 16 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details