Vishay Intertechnology, Inc. Through Hole Resistors CPR10160R0JE10

Description
160 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
160 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10160R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10160R0JE10-ND
Through Hole Resistors CPR10160R0JE10-ND
160 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

160 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 160 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10160R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10160R0JE10
Res Wirewound 160 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10160R0JE10
Res Wirewound 160 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10160R0JE10-ND CPR10160R0JE10
Product Name Through Hole Resistors Res Wirewound 160 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers