Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10150R0JE10

Description
Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10150R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10150R0JE10
Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10150R0JE10
Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10150R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10150R0JE10-ND
Through Hole Resistors CPR10150R0JE10-ND
150 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

150 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10150R0JE10 CPR10150R0JE10-ND
Product Name Res Wirewound 150 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details