Vishay Intertechnology, Inc. Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1013R00JE10

Description
Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1013R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1013R00JE10
Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1013R00JE10
Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1013R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1013R00JE10-ND
Through Hole Resistors CPR1013R00JE10-ND
13 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

13 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1013R00JE10 CPR1013R00JE10-ND
Product Name Res Wirewound 13 Ohm 5% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers