Vishay Intertechnology, Inc. Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10120R0KE10

Description
Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10120R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10120R0KE10
Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10120R0KE10
Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10120R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10120R0KE10-ND
Through Hole Resistors CPR10120R0KE10-ND
120 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10120R0KE10 CPR10120R0KE10-ND
Product Name Res Wirewound 120 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details