Vishay Intertechnology, Inc. Through Hole Resistors CPR1011R00KE10

Description
11 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
11 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1011R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1011R00KE10-ND
Through Hole Resistors CPR1011R00KE10-ND
11 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

11 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 11 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1011R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1011R00KE10
Res Wirewound 11 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1011R00KE10
Res Wirewound 11 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 11 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1011R00KE10-ND CPR1011R00KE10
Product Name Through Hole Resistors Res Wirewound 11 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details