Vishay Intertechnology, Inc. Through Hole Resistors CPR10110R0KE10

Description
110 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
110 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10110R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10110R0KE10-ND
Through Hole Resistors CPR10110R0KE10-ND
110 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

110 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 110 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10110R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10110R0KE10
Res Wirewound 110 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10110R0KE10
Res Wirewound 110 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 110 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10110R0KE10-ND CPR10110R0KE10
Product Name Through Hole Resistors Res Wirewound 110 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details