Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10100R0KF10

Description
Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR10100R0KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR10100R0KF10
Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR10100R0KF10
Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10100R0KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10100R0KF10-ND
Through Hole Resistors CPR10100R0KF10-ND
100 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±10% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10100R0KF10 CPR10100R0KF10-ND
Product Name Res Wirewound 100 Ohm 10% 10W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details