Vishay Intertechnology, Inc. Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R9100KE10

Description
Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R9100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R9100KE10
Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R9100KE10
Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R9100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R9100KE10-ND
Through Hole Resistors CPR07R9100KE10-ND
910 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R9100KE10 CPR07R9100KE10-ND
Product Name Res Wirewound 910m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers