Vishay Intertechnology, Inc. Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R6800KE10

Description
Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R6800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R6800KE10
Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R6800KE10
Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R6800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R6800KE10-ND
Through Hole Resistors CPR07R6800KE10-ND
680 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R6800KE10 CPR07R6800KE10-ND
Product Name Res Wirewound 680m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details