Vishay Intertechnology, Inc. Through Hole Resistors CPR07R4300KE10

Description
430 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
430 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07R4300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R4300KE10-ND
Through Hole Resistors CPR07R4300KE10-ND
430 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

430 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 430m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R4300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R4300KE10
Res Wirewound 430m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R4300KE10
Res Wirewound 430m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07R4300KE10-ND CPR07R4300KE10
Product Name Through Hole Resistors Res Wirewound 430m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details