Vishay Intertechnology, Inc. Through Hole Resistors CPR07R4300JE10

Description
430 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
430 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07R4300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R4300JE10-ND
Through Hole Resistors CPR07R4300JE10-ND
430 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

430 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 430m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R4300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R4300JE10
Res Wirewound 430m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R4300JE10
Res Wirewound 430m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07R4300JE10-ND CPR07R4300JE10
Product Name Through Hole Resistors Res Wirewound 430m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details