Vishay Intertechnology, Inc. Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R3600JE10

Description
Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R3600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R3600JE10
Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R3600JE10
Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R3600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R3600JE10-ND
Through Hole Resistors CPR07R3600JE10-ND
360 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

360 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R3600JE10 CPR07R3600JE10-ND
Product Name Res Wirewound 360m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details