Vishay Intertechnology, Inc. Through Hole Resistors CPR07R3000JE10

Description
300 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07R3000JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R3000JE10-ND
Through Hole Resistors CPR07R3000JE10-ND
300 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 300m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R3000JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R3000JE10
Res Wirewound 300m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R3000JE10
Res Wirewound 300m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07R3000JE10-ND CPR07R3000JE10
Product Name Through Hole Resistors Res Wirewound 300m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers