Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1800KE10

Description
Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1800KE10
Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1800KE10
Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R1800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1800KE10-ND
Through Hole Resistors CPR07R1800KE10-ND
180 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R1800KE10 CPR07R1800KE10-ND
Product Name Res Wirewound 180m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers