Vishay Intertechnology, Inc. Through Hole Resistors CPR07R1600KE10

Description
160 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
160 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07R1600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1600KE10-ND
Through Hole Resistors CPR07R1600KE10-ND
160 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

160 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 160m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1600KE10
Res Wirewound 160m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1600KE10
Res Wirewound 160m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07R1600KE10-ND CPR07R1600KE10
Product Name Through Hole Resistors Res Wirewound 160m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers