Vishay Intertechnology, Inc. Through Hole Resistors CPR07R1500KE10

Description
150 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07R1500KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1500KE10-ND
Through Hole Resistors CPR07R1500KE10-ND
150 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 150m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1500KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1500KE10
Res Wirewound 150m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1500KE10
Res Wirewound 150m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 150m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07R1500KE10-ND CPR07R1500KE10
Product Name Through Hole Resistors Res Wirewound 150m Ohm 10% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details