Vishay Intertechnology, Inc. Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1500JE10

Description
Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1500JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1500JE10
Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1500JE10
Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R1500JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1500JE10-ND
Through Hole Resistors CPR07R1500JE10-ND
150 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R1500JE10 CPR07R1500JE10-ND
Product Name Res Wirewound 150m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details