Vishay Intertechnology, Inc. Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1300JE10

Description
Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1300JE10
Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1300JE10
Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R1300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1300JE10-ND
Through Hole Resistors CPR07R1300JE10-ND
130 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

130 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R1300JE10 CPR07R1300JE10-ND
Product Name Res Wirewound 130m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 5-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details