Vishay Intertechnology, Inc. Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1100JE10

Description
Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1100JE10
Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1100JE10
Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07R1100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1100JE10-ND
Through Hole Resistors CPR07R1100JE10-ND
110 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

110 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07R1100JE10 CPR07R1100JE10-ND
Product Name Res Wirewound 110m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details