Vishay Intertechnology, Inc. Through Hole Resistors CPR07R1000JF10

Description
100 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07R1000JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07R1000JF10-ND
Through Hole Resistors CPR07R1000JF10-ND
100 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 100m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR07R1000JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR07R1000JF10
Res Wirewound 100m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR07R1000JF10
Res Wirewound 100m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 100m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07R1000JF10-ND CPR07R1000JF10
Product Name Through Hole Resistors Res Wirewound 100m Ohm 5% 7W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details