Vishay Intertechnology, Inc. Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0782R00JE10

Description
Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0782R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0782R00JE10
Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0782R00JE10
Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0782R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0782R00JE10-ND
Through Hole Resistors CPR0782R00JE10-ND
82 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

82 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0782R00JE10 CPR0782R00JE10-ND
Product Name Res Wirewound 82 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details