Vishay Intertechnology, Inc. Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07820R0JE10

Description
Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07820R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07820R0JE10
Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07820R0JE10
Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07820R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07820R0JE10-ND
Through Hole Resistors CPR07820R0JE10-ND
820 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

820 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07820R0JE10 CPR07820R0JE10-ND
Product Name Res Wirewound 820 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details