Vishay Intertechnology, Inc. Through Hole Resistors CPR07620R0JE10

Description
620 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
620 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07620R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07620R0JE10-ND
Through Hole Resistors CPR07620R0JE10-ND
620 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

620 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 620 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07620R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07620R0JE10
Res Wirewound 620 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07620R0JE10
Res Wirewound 620 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07620R0JE10-ND CPR07620R0JE10
Product Name Through Hole Resistors Res Wirewound 620 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers