Vishay Intertechnology, Inc. Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR075R600JF10

Description
Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR075R600JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR075R600JF10
Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR075R600JF10
Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR075R600JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR075R600JF10-ND
Through Hole Resistors CPR075R600JF10-ND
5.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR075R600JF10 CPR075R600JF10-ND
Product Name Res Wirewound 5.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details