Vishay Intertechnology, Inc. Through Hole Resistors CPR075R100JE10

Description
5.1 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5.1 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR075R100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR075R100JE10-ND
Through Hole Resistors CPR075R100JE10-ND
5.1 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5.1 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR075R100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR075R100JE10
Res Wirewound 5.1 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR075R100JE10
Res Wirewound 5.1 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.1 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR075R100JE10-ND CPR075R100JE10
Product Name Through Hole Resistors Res Wirewound 5.1 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 5-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers