Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR075R000KF10

Description
Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR075R000KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR075R000KF10
Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR075R000KF10
Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR075R000KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR075R000KF10-ND
Through Hole Resistors CPR075R000KF10-ND
5 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR075R000KF10 CPR075R000KF10-ND
Product Name Res Wirewound 5 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details