Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07510R0JE10

Description
Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07510R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07510R0JE10
Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07510R0JE10
Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07510R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07510R0JE10-ND
Through Hole Resistors CPR07510R0JE10-ND
510 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

510 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07510R0JE10 CPR07510R0JE10-ND
Product Name Res Wirewound 510 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers