Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR074R300KE10

Description
Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR074R300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR074R300KE10
Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR074R300KE10
Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR074R300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR074R300KE10-ND
Through Hole Resistors CPR074R300KE10-ND
4.3 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.3 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR074R300KE10 CPR074R300KE10-ND
Product Name Res Wirewound 4.3 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers