Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07470R0KE10

Description
Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07470R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07470R0KE10
Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07470R0KE10
Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07470R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07470R0KE10-ND
Through Hole Resistors CPR07470R0KE10-ND
470 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

470 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07470R0KE10 CPR07470R0KE10-ND
Product Name Res Wirewound 470 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details