Vishay Intertechnology, Inc. Through Hole Resistors CPR07470R0JE10

Description
470 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
470 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07470R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07470R0JE10-ND
Through Hole Resistors CPR07470R0JE10-ND
470 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

470 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 470 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07470R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07470R0JE10
Res Wirewound 470 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07470R0JE10
Res Wirewound 470 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 470 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07470R0JE10-ND CPR07470R0JE10
Product Name Through Hole Resistors Res Wirewound 470 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details