Vishay Intertechnology, Inc. Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0743R00JE10

Description
Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0743R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0743R00JE10
Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0743R00JE10
Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0743R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0743R00JE10-ND
Through Hole Resistors CPR0743R00JE10-ND
43 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

43 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0743R00JE10 CPR0743R00JE10-ND
Product Name Res Wirewound 43 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details