Vishay Intertechnology, Inc. Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR073R600KE10

Description
Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR073R600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR073R600KE10
Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR073R600KE10
Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR073R600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR073R600KE10-ND
Through Hole Resistors CPR073R600KE10-ND
3.6 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR073R600KE10 CPR073R600KE10-ND
Product Name Res Wirewound 3.6 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 6661702 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers