Vishay Intertechnology, Inc. Through Hole Resistors CPR073R300JF10

Description
3.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR073R300JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR073R300JF10-ND
Through Hole Resistors CPR073R300JF10-ND
3.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR073R300JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR073R300JF10
Res Wirewound 3.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR073R300JF10
Res Wirewound 3.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR073R300JF10-ND CPR073R300JF10
Product Name Through Hole Resistors Res Wirewound 3.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details