Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR073R000JE10

Description
Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR073R000JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR073R000JE10
Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR073R000JE10
Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR073R000JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR073R000JE10-ND
Through Hole Resistors CPR073R000JE10-ND
3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR073R000JE10 CPR073R000JE10-ND
Product Name Res Wirewound 3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers