Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0739R00KE10

Description
Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0739R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0739R00KE10
Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0739R00KE10
Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0739R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0739R00KE10-ND
Through Hole Resistors CPR0739R00KE10-ND
39 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0739R00KE10 CPR0739R00KE10-ND
Product Name Res Wirewound 39 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A4R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details