Vishay Intertechnology, Inc. Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07390R0JE10

Description
Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07390R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07390R0JE10
Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07390R0JE10
Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07390R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07390R0JE10-ND
Through Hole Resistors CPR07390R0JE10-ND
390 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

390 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07390R0JE10 CPR07390R0JE10-ND
Product Name Res Wirewound 390 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers