Vishay Intertechnology, Inc. Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0736R00KE10

Description
Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0736R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0736R00KE10
Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0736R00KE10
Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0736R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0736R00KE10-ND
Through Hole Resistors CPR0736R00KE10-ND
36 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0736R00KE10 CPR0736R00KE10-ND
Product Name Res Wirewound 36 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details