Vishay Intertechnology, Inc. Through Hole Resistors CPR07360R0JE10

Description
360 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
360 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07360R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07360R0JE10-ND
Through Hole Resistors CPR07360R0JE10-ND
360 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

360 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 360 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07360R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07360R0JE10
Res Wirewound 360 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07360R0JE10
Res Wirewound 360 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07360R0JE10-ND CPR07360R0JE10
Product Name Through Hole Resistors Res Wirewound 360 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details