Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0733R00KE10

Description
Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0733R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0733R00KE10
Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0733R00KE10
Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0733R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0733R00KE10-ND
Through Hole Resistors CPR0733R00KE10-ND
33 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0733R00KE10 CPR0733R00KE10-ND
Product Name Res Wirewound 33 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details