Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0733R00JE10

Description
Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0733R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0733R00JE10
Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0733R00JE10
Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0733R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0733R00JE10-ND
Through Hole Resistors CPR0733R00JE10-ND
33 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0733R00JE10 CPR0733R00JE10-ND
Product Name Res Wirewound 33 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 3-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.9 ohms
Tolerance 10 +/- %
View Details
3 suppliers