Vishay Intertechnology, Inc. Through Hole Resistors CPR07300R0KE10

Description
300 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
300 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07300R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07300R0KE10-ND
Through Hole Resistors CPR07300R0KE10-ND
300 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 300 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07300R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07300R0KE10
Res Wirewound 300 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07300R0KE10
Res Wirewound 300 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07300R0KE10-ND CPR07300R0KE10
Product Name Through Hole Resistors Res Wirewound 300 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers