Vishay Intertechnology, Inc. Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR072R400JE10

Description
Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR072R400JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR072R400JE10
Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR072R400JE10
Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR072R400JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR072R400JE10-ND
Through Hole Resistors CPR072R400JE10-ND
2.4 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.4 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR072R400JE10 CPR072R400JE10-ND
Product Name Res Wirewound 2.4 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details