Vishay Intertechnology, Inc. Through Hole Resistors CPR072R200KE10

Description
2.2 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR072R200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR072R200KE10-ND
Through Hole Resistors CPR072R200KE10-ND
2.2 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.2 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR072R200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR072R200KE10
Res Wirewound 2.2 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR072R200KE10
Res Wirewound 2.2 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.2 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR072R200KE10-ND CPR072R200KE10
Product Name Through Hole Resistors Res Wirewound 2.2 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details